IC INVERTER 1CH 1-INP SOT353 Product overview: 74AUP1G04SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04SE-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 765253-74AUP1G04SE-7
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: 74AUP1G04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-353
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): 74AUP1G04GW,125; 74AUP1G04DCKTG4; 74AUP1G04DCKR;
Introduction Date: August 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
IC INVERTER 1CH 1-INP SOT353
IC INVERTER 1CH 1-INP SOT353
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP1G04SE-7 | 765253-74AUP1G04SE-7 | 74AUP1G04SE-7DITR-ND | 74AUP1G04SE-7 | 74AUP1G04SE-7 | 74AUP1G04SE-7 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AUP1G04SE-7 | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V |
| Logic Family | AUP | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |