DIODES Incorporated Gates and Inverters 74AUP1G04FW5-7

Description
Inverter IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet
Description
Inverter IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AUP1G04FW5-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G04FW5-7-ND
Gates and Inverters 74AUP1G04FW5-7-ND
Inverter IC 1 Channel X1-DFN1010-6

Inverter IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G04FW5-7 - 743969-74AUP1G04FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G04FW5-7
743969-74AUP1G04FW5-7
Logic - Logic - Gates and Inverters - 74AUP1G04FW5-7 743969-74AUP1G04FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 743969-74AUP1G04FW5- 7 Manufacturer Homepage: www.diodes.com Reference case: 6-XDFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 743969-74AUP1G04FW5-7
Manufacturer Homepage: www.diodes.com
Reference case: 6-XDFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74AUP1G04FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04FW5-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74AUP1G04FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G04FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G04FW5-7
Logic - Gates and Inverters 74AUP1G04FW5-7
IC INVERTER 1CH 1-INP DFN1010-6

IC INVERTER 1CH 1-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G04FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G04FW5-7
Gates and Inverters 74AUP1G04FW5-7
Inverter IC 1 Channel X1-DFN1010-6

Inverter IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G04FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G04FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G04FW5-7
IC INVERTER 1CH 1-INP DFN1010-6

IC INVERTER 1CH 1-INP DFN1010-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G04FW5-7-ND 743969-74AUP1G04FW5-7 705-74AUP1G04FW5-7 74AUP1G04FW5-7 74AUP1G04FW5-7 74AUP1G04FW5-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AUP1G04FW5-7 Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Inputs 1 1 1
Propagation Delay 5.4 ns 5.4 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHC32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details