DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G04FW4-7 74AUP1G04FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857705-74AUP1G04FW4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G04FW47, 74AUP1G04FW4-7DIDKR, 74AUP1G04FW4-7DITR, 74AUP1G04FW4-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857705-74AUP1G04FW4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G04FW47, 74AUP1G04FW4-7DIDKR, 74AUP1G04FW4-7DITR, 74AUP1G04FW4-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G04FW4-7 - 857705-74AUP1G04FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G04FW4-7
857705-74AUP1G04FW4-7
Logic - Logic - Gates and Inverters - 74AUP1G04FW4-7 857705-74AUP1G04FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857705-74AUP1G04FW4- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G04FW47, 74AUP1G04FW4-7DIDKR, 74AUP1G04FW4-7DITR, 74AUP1G04FW4-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 857705-74AUP1G04FW4-7
Series: 74AUP
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74AUP1G04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G04FW47, 74AUP1G04FW4-7DIDKR, 74AUP1G04FW4-7DITR, 74AUP1G04FW4-7DICT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857705-74AUP1G04FW4-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G04FW4-7
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9098001M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
75 Ohm 1003MHz Rf Amplifier - 860-QPB8958TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type QFN EP
View Details