DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G04FS3-7 74AUP1G04FS3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809947-74AUP1G04FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809947-74AUP1G04FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G04FS3-7 - 809947-74AUP1G04FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G04FS3-7
809947-74AUP1G04FS3-7
Logic - Logic - Gates and Inverters - 74AUP1G04FS3-7 809947-74AUP1G04FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 809947-74AUP1G04FS3- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 4-X2DFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 809947-74AUP1G04FS3-7
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: 4-X2DFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 5.4ns at 3.3V, 30pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 809947-74AUP1G04FS3-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G04FS3-7
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
31GHz Rf Amplifier - 860-QPA2628D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details
5MHZ Operational Amplifier IC - 687-LT1057CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers