IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AUP1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02SE-7 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 1007736-74AUP1G02SE-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G02DCKR; 74AUP1G02GW,125; 74AUP1G02GW; 74AUP1G02SE-7;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC GATE NOR 1CH 2-INP SOT353
IC GATE NOR 1CH 2-INP SOT353
Logic Gates AUP CMOS 2-Input 6.4pF 0.8 to 3.6V
IC GATE NOR 1CH 2-INP SOT353
NOR Gate IC 1 Channel SOT-353
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP1G02SE-7 | 74AUP1G02SE-7DICT-ND | 1007736-74AUP1G02SE-7 | 74AUP1G02SE-7 | 74AUP1G02SE-7 | 74AUP1G02SE-7 | 74AUP1G02SE-7 | 74AUP1G02SE-7 | 30AK1936 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AUP1G02SE-7 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Gate Type | NOR; NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | ||
| Logic Family | AUP | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 6.4 ns | 6.4 ns | 6.4 ns | 6.4 ns |