DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G02FZ4-7

Description
Win Source Part Number: 1120349-74AUP1G02FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G02FZ4-7DITR,7 4AUP1G02FZ4-7DIDKR,7 4AUP1G02FZ4-7DICT,74 AUP1G02FZ47 Base Product Number: 74AUP1G02
Request a Quote Datasheet
Description
Win Source Part Number: 1120349-74AUP1G02FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G02FZ4-7DITR,7 4AUP1G02FZ4-7DIDKR,7 4AUP1G02FZ4-7DICT,74 AUP1G02FZ47 Base Product Number: 74AUP1G02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1120349-74AUP1G02FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1120349-74AUP1G02FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1120349-74AUP1G02FZ4-7
Win Source Part Number: 1120349-74AUP1G02FZ4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G02FZ4-7DITR,7 4AUP1G02FZ4-7DIDKR,7 4AUP1G02FZ4-7DICT,74 AUP1G02FZ47 Base Product Number: 74AUP1G02

Win Source Part Number: 1120349-74AUP1G02FZ4-7
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AUP1G02FZ4-7DITR,74AUP1G02FZ4-7DIDKR,74AUP1G02FZ4-7DICT,74AUP1G02FZ47
Base Product Number: 74AUP1G02

Buy Now Datasheet
IC GATE NOR 1CH 2-INP DFN1410-6 Product overview: 74AUP1G02FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FZ4-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP DFN1410-6 Product overview: 74AUP1G02FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G02FZ4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G02FZ4-7-ND
Gates and Inverters 74AUP1G02FZ4-7-ND
NOR Gate IC 1 Channel X2-DFN1410-6

NOR Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G02FZ4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G02FZ4-7
Gates and Inverters 74AUP1G02FZ4-7
IC GATE NOR 1CH 2-INP DFN1410-6

IC GATE NOR 1CH 2-INP DFN1410-6

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G02FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G02FZ4-7
Logic - Gates and Inverters 74AUP1G02FZ4-7
IC GATE NOR 1CH 2-INP DFN1410-6

IC GATE NOR 1CH 2-INP DFN1410-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G02FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G02FZ4-7
Gates and Inverters 74AUP1G02FZ4-7
NOR Gate IC 1 Channel X2-DFN1410-6

NOR Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G02FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G02FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G02FZ4-7
IC GATE NOR 1CH 2-INP DFN1410-6

IC GATE NOR 1CH 2-INP DFN1410-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AUP1G02FZ4-7
Logic Gates 74AUP1G02FZ4-7
Logic Gates AUP CMOS 2-Input 6.4pF 0.8 to 3.6V

Logic Gates AUP CMOS 2-Input 6.4pF 0.8 to 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1120349-74AUP1G02FZ4-7 705-74AUP1G02FZ4-7 74AUP1G02FZ4-7-ND 74AUP1G02FZ4-7 74AUP1G02FZ4-7 74AUP1G02FZ4-7 74AUP1G02FZ4-7 74AUP1G02FZ4-7
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOT; NOR; NOR Gate NOR; NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHC123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details