DIODES Incorporated Gates and Inverters 74AUP1G02FX4-7

Description
NOR Gate IC 1 Channel X2-DFN1409-6
Request a Quote Datasheet
Description
NOR Gate IC 1 Channel X2-DFN1409-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AUP1G02FX4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G02FX4-7DITR-ND
Gates and Inverters 74AUP1G02FX4-7DITR-ND
NOR Gate IC 1 Channel X2-DFN1409-6

NOR Gate IC 1 Channel X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G02FX4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G02FX4-7-ND
Gates and Inverters 74AUP1G02FX4-7-ND
NOR Gate IC 1 Channel X2-DFN1409-6

NOR Gate IC 1 Channel X2-DFN1409-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 962952-74AUP1G02FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
962952-74AUP1G02FX4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 962952-74AUP1G02FX4-7
Win Source Part Number: 962952-74AUP1G02FX4- 7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC1G02YZPR; 74AUP1G32FZ4-7; 74AUP1G32FW4-7; 74AUP1G08FW4-7; NLU1G32MUTCG; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G02FX4-7DITR,7 4AUP1G02FX4-7DICT,74 AUP1G02FX4-7DIDKR Base Product Number: 74AUP1G02

Win Source Part Number: 962952-74AUP1G02FX4-7
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LVC1G02YZPR; 74AUP1G32FZ4-7; 74AUP1G32FW4-7; 74AUP1G08FW4-7; NLU1G32MUTCG;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AUP1G02FX4-7DITR,74AUP1G02FX4-7DICT,74AUP1G02FX4-7DIDKR
Base Product Number: 74AUP1G02

Buy Now Datasheet
IC GATE NOR 1CH 2-INP DFN1409-6 Product overview: 74AUP1G02FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FX4-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP DFN1409-6 Product overview: 74AUP1G02FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FX4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G02FX4-7
Logic Gates 74AUP1G02FX4-7
Logic Gates Sgl 2 Input Pos NOR 0.8 to 3.6V 4mA 3.0V

Logic Gates Sgl 2 Input Pos NOR 0.8 to 3.6V 4mA 3.0V

Buy Now Datasheet
Gates and Inverters - 74AUP1G02FX4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G02FX4-7
Gates and Inverters 74AUP1G02FX4-7
IC GATE NOR 1CH 2-INP DFN1409-6

IC GATE NOR 1CH 2-INP DFN1409-6

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G02FX4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G02FX4-7
Logic - Gates and Inverters 74AUP1G02FX4-7
IC GATE NOR 1CH 2-INP DFN1409-6

IC GATE NOR 1CH 2-INP DFN1409-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G02FX4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G02FX4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G02FX4-7
IC GATE NOR 1CH 2-INP DFN1409-6

IC GATE NOR 1CH 2-INP DFN1409-6

Supplier's Site
Gates and Inverters - 74AUP1G02FX4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G02FX4-7
Gates and Inverters 74AUP1G02FX4-7
NOR Gate IC 1 Channel X2-DFN1409-6

NOR Gate IC 1 Channel X2-DFN1409-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G02FX4-7DITR-ND 962952-74AUP1G02FX4-7 705-74AUP1G02FX4-7 74AUP1G02FX4-7 74AUP1G02FX4-7 74AUP1G02FX4-7 74AUP1G02FX4-7 74AUP1G02FX4-7
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details