DIODES Incorporated Gates and Inverters 74AUP1G02FS3-7

Description
IC NOR 1-CIR 2-IN X2-DFN0808-4
Request a Quote Datasheet
Description
IC NOR 1-CIR 2-IN X2-DFN0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AUP1G02FS3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G02FS3-7DKR-ND
Gates and Inverters 31-74AUP1G02FS3-7DKR-ND
IC NOR 1-CIR 2-IN X2-DFN0808-4

IC NOR 1-CIR 2-IN X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G02FS3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G02FS3-7CT-ND
Gates and Inverters 31-74AUP1G02FS3-7CT-ND
IC NOR 1-CIR 2-IN X2-DFN0808-4

IC NOR 1-CIR 2-IN X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 31-74AUP1G02FS3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP1G02FS3-7TR-ND
Gates and Inverters 31-74AUP1G02FS3-7TR-ND
NOR Gate IC 1 Channel X2-DFN0808-4

NOR Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G02FS3-7 - 857704-74AUP1G02FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G02FS3-7
857704-74AUP1G02FS3-7
Logic - Logic - Gates and Inverters - 74AUP1G02FS3-7 857704-74AUP1G02FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857704-74AUP1G02FS3- 7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G02FS3-7DITR, 74AUP1G02FS3-7DIDKR, 74AUP1G02FS3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 857704-74AUP1G02FS3-7
Series: 74AUP
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74AUP1G02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G02FS3-7DITR, 74AUP1G02FS3-7DIDKR, 74AUP1G02FS3-7DICT

Buy Now Datasheet
IC GATE NOR 1CH 2-INP DFN0808-4 Product overview: 74AUP1G02FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FS3-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP DFN0808-4 Product overview: 74AUP1G02FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02FS3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G02FS3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G02FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G02FS3-7
IC GATE NOR 1CH 2-INP DFN0808-4

IC GATE NOR 1CH 2-INP DFN0808-4

Supplier's Site
Gates and Inverters - 74AUP1G02FS3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G02FS3-7
Gates and Inverters 74AUP1G02FS3-7
NOR Gate IC 1 Channel X2-DFN0808-4

NOR Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 74AUP1G02FS3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G02FS3-7
Gates and Inverters 74AUP1G02FS3-7
IC GATE NOR 1CH 2-INP DFN0808-4

IC GATE NOR 1CH 2-INP DFN0808-4

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G02FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G02FS3-7
Logic - Gates and Inverters 74AUP1G02FS3-7
IC GATE NOR 1CH 2-INP DFN0808-4

IC GATE NOR 1CH 2-INP DFN0808-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G02FS3-7
Logic Gates 74AUP1G02FS3-7
Logic Gates Sgl 2 Input Pos NOR 0.8 to 3.6V 4mA 3.0V

Logic Gates Sgl 2 Input Pos NOR 0.8 to 3.6V 4mA 3.0V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AUP1G02FS3-7DKR-ND 857704-74AUP1G02FS3-7 705-74AUP1G02FS3-7 74AUP1G02FS3-7 74AUP1G02FS3-7 74AUP1G02FS3-7 74AUP1G02FS3-7 74AUP1G02FS3-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AUP1G02FS3-7 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOT NOR; NOR NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Inputs 2 2 2 2
Propagation Delay 6.4 ns 6.4 ns 6.4 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
5 suppliers