DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G00FW5-7 74AUP1G00FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751494-74AUP1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751494-74AUP1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G00FW5-7 - 751494-74AUP1G00FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G00FW5-7
751494-74AUP1G00FW5-7
Logic - Logic - Gates and Inverters - 74AUP1G00FW5-7 751494-74AUP1G00FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 751494-74AUP1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 751494-74AUP1G00FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF

Buy Now
IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW5-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G00FW5-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G00FW5-7-ND
Gates and Inverters 74AUP1G00FW5-7-ND
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G00FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G00FW5-7
Gates and Inverters 74AUP1G00FW5-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G00FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G00FW5-7
Logic - Gates and Inverters 74AUP1G00FW5-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G00FW5-7
Logic Gates 74AUP1G00FW5-7
Logic Gates Single 2 Input Positive Nand Gate

Logic Gates Single 2 Input Positive Nand Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G00FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G00FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G00FW5-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site
Gates and Inverters - 74AUP1G00FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G00FW5-7
Gates and Inverters 74AUP1G00FW5-7
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 751494-74AUP1G00FW5-7 705-74AUP1G00FW5-7 74AUP1G00FW5-7-ND 74AUP1G00FW5-7 74AUP1G00FW5-7 74AUP1G00FW5-7 74AUP1G00FW5-7 74AUP1G00FW5-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G00FW5-7 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
 - 5409/BCA - Rochester Electronics
Specs
Gate Type AND; OR
Output Type Open Collector
IC Package Type Other; CFP14
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details