DIODES Incorporated Logic IC 74AUP1G00FW4-7

Description
IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW4-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74AUP1G00FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G00FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G00FW4-7 - 908096-74AUP1G00FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G00FW4-7
908096-74AUP1G00FW4-7
Logic - Logic - Gates and Inverters - 74AUP1G00FW4-7 908096-74AUP1G00FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908096-74AUP1G00FW4- 7 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C (TA) Features: NAND Gate IC 1 Channel - X2-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP1G00 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AUP1G00FW4-7DICT, 74AUP1G00FW4-7DITR, 74AUP1G00FW47, 74AUP1G00FW4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908096-74AUP1G00FW4-7
Series: 74AUP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: NAND Gate IC 1 Channel - X2-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP1G00
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP1G00FW4-7DICT, 74AUP1G00FW4-7DITR, 74AUP1G00FW47, 74AUP1G00FW4-7DIDKR

Buy Now Datasheet
Gates and Inverters - 74AUP1G00FW4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G00FW4-7-ND
Gates and Inverters 74AUP1G00FW4-7-ND
NAND Gate IC 1 Channel X2-DFN1010-6

NAND Gate IC 1 Channel X2-DFN1010-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G00FW4-7
Logic Gates 74AUP1G00FW4-7
Logic Gates AUP CMOS 2-Input 6pF 0.8V to 3.6V

Logic Gates AUP CMOS 2-Input 6pF 0.8V to 3.6V

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G00FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G00FW4-7
Logic - Gates and Inverters 74AUP1G00FW4-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G00FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G00FW4-7
Gates and Inverters 74AUP1G00FW4-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G00FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G00FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G00FW4-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site
Gates and Inverters - 74AUP1G00FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G00FW4-7
Gates and Inverters 74AUP1G00FW4-7
NAND Gate IC 1 Channel X2-DFN1010-6

NAND Gate IC 1 Channel X2-DFN1010-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP1G00FW4-7 908096-74AUP1G00FW4-7 74AUP1G00FW4-7-ND 74AUP1G00FW4-7 74AUP1G00FW4-7 74AUP1G00FW4-7 74AUP1G00FW4-7 74AUP1G00FW4-7
Product Name Logic IC Logic - Logic - Gates and Inverters - 74AUP1G00FW4-7 Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND NOT NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Inputs 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details