DIODES Incorporated Logic - Logic - Shift Registers - 74AHCT595S16-13 74AHCT595S16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1130812-74AHCT595S16 -13 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1130812-74AHCT595S16 -13 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AHCT595S16-13 - 1130812-74AHCT595S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHCT595S16-13
1130812-74AHCT595S16-13
Logic - Logic - Shift Registers - 74AHCT595S16-13 1130812-74AHCT595S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1130812-74AHCT595S16 -13 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT595 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1130812-74AHCT595S16-13
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT595
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Shift Registers - 74AHCT595S16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHCT595S16-13DICT-ND
Shift Registers 74AHCT595S16-13DICT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74AHCT595S16-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHCT595S16-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHCT595S16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHCT595S16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
74AHCT595S16-13
Logic - Shift Registers 74AHCT595S16-13
AHC HIGH PIN COUNT SO-16

AHC HIGH PIN COUNT SO-16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT595S16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT595S16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT595S16-13
AHC HIGH PIN COUNT SO-16

AHC HIGH PIN COUNT SO-16

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74AHCT595S16-13
Counter Shift Registers 74AHCT595S16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Buy Now Datasheet
Shift Registers - 74AHCT595S16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT595S16-13
Shift Registers 74AHCT595S16-13
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1130812-74AHCT595S16-13 74AHCT595S16-13DICT-ND 74AHCT595S16-13 74AHCT595S16-13 74AHCT595S16-13 74AHCT595S16-13
Product Name Logic - Logic - Shift Registers - 74AHCT595S16-13 Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LV165APW/S911J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 25L04DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details