The 74AHCT32T14-13 is a quad 2-input OR gate IC designed for a power supply range of 4.5V to 5.5V. It features standard push-pull outputs that can sink or source up to 8mA at 4.5V, making it suitable for various general-purpose logic applications. The device is TTL voltage level compatible and incorporates Schmitt trigger action at all inputs, enhancing its performance in noisy environments. This IC offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring reliability in sensitive applications. It is available in a TSSOP-14 package, is fully RoHS compliant, and is free from halogens and antimony, aligning with environmental standards. The operating temperature range is from -40°C to +125°C, making it versatile for different operating conditions. Engineers looking for a reliable and efficient OR gate solution for their projects may find the 74AHCT32T14-13 to be a suitable choice.
IC OR 4-CIR 2-IN 14-TSSOP
IC OR 4-CIR 2-IN 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1007590-74AHCT32T14-
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74AHCT32T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT32T14-13 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates QUAD 2INPUT 4.5-5.5V 8mA at VCC 4.5V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHCT32T14-13DKR-ND | 1007590-74AHCT32T14-13 | 705-74AHCT32T14-13 | 74AHCT32T14-13 | 74AHCT32T14-13 | 74AHCT32T14-13 | 74AHCT32T14-13 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AHCT32T14-13 | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |