IC GATE OR 4CH 2-INP 14SO Product overview: 74AHCT32S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT32S14-13 can be used for catalog matching and distributor lookup.
IC OR 4-CIR 2-IN 14-SO
IC OR 4-CIR 2-IN 14-SO
OR Gate IC 4 Channel 14-SO
OR Gate IC 4 Channel 14-SO
Logic Gates QUAD 2INPUT 4.5-5.5V 8mA at VCC 4.5V
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AHCT32S14-13 | 31-74AHCT32S14-13CT-ND | 74AHCT32S14-13 | 74AHCT32S14-13 | 74AHCT32S14-13 | 74AHCT32S14-13 | 74AHCT32S14-13 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR; OR | OR | OR; OR Gate | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | AHCT | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns |