DIODES Incorporated Logic IC 74AHCT1G86W5-7

Description
IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHCT1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHCT1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHCT1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86W5-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHCT1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AHCT1G86W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G86W5-7CT-ND
Gates and Inverters 31-74AHCT1G86W5-7CT-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G86W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G86W5-7TR-ND
Gates and Inverters 31-74AHCT1G86W5-7TR-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G86W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G86W5-7DKR-ND
Gates and Inverters 31-74AHCT1G86W5-7DKR-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G86W5-7 - 006592-74AHCT1G86W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G86W5-7
006592-74AHCT1G86W5-7
Logic - Logic - Gates and Inverters - 74AHCT1G86W5-7 006592-74AHCT1G86W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006592-74AHCT1G86W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 006592-74AHCT1G86W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G86W5-7
Logic Gates 74AHCT1G86W5-7
Logic Gates AHC TTL Compatible LOGIC

Logic Gates AHC TTL Compatible LOGIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G86W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G86W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site
Gates and Inverters - 74AHCT1G86W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G86W5-7
Gates and Inverters 74AHCT1G86W5-7
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT1G86W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G86W5-7
Logic - Gates and Inverters 74AHCT1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AHCT1G86W5-7 31-74AHCT1G86W5-7CT-ND 006592-74AHCT1G86W5-7 74AHCT1G86W5-7 74AHCT1G86W5-7 74AHCT1G86W5-7 74AHCT1G86W5-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G86W5-7 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type XOR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DP,125 - 765151-74AHC3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details