Manufacturer: Diodes Incorporated
Win Source Part Number: 006591-74AHCT1G86SE-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74AHCT1G86SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86SE-7 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SOT-353
XOR (Exclusive OR) IC 1 Channel SOT-353
XOR (Exclusive OR) IC 1 Channel SOT-353
IC GATE XOR 1CH 2-INP SOT353
XOR (Exclusive OR) IC 1 Channel SOT-353
IC GATE XOR 1CH 2-INP SOT353
Logic Gates AHC TTL Compatible LOGIC
IC GATE XOR 1CH 2-INP SOT353
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006591-74AHCT1G86SE-7 | 705-74AHCT1G86SE-7 | 74AHCT1G86SE-7DIDKR-ND | 74AHCT1G86SE-7 | 74AHCT1G86SE-7 | 74AHCT1G86SE-7 | 74AHCT1G86SE-7 | 74AHCT1G86SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74AHCT1G86SE-7 | Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |