XOR (Exclusive OR) IC 1 Channel SOT-25
XOR (Exclusive OR) IC 1 Channel SOT-25
XOR (Exclusive OR) IC 1 Channel SOT-25
IC GATE XOR 1CH 2-INP SOT25
XOR (Exclusive OR) IC 1 Channel SOT-25
LOGIC IC, AEC-Q100, XOR GATE, SOT-25 ROHS COMPLIANT: YES
IC GATE XOR 1CH 2-INP SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHCT1G86QW5-7DKR-ND | 74AHCT1G86QW5-7 | 74AHCT1G86QW5-7 | 14AJ3359 | 74AHCT1G86QW5-7 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Ic, Aec-Q100, Xor Gate, Sot-25 Rohs Compliant Diodes Inc. | Logic - Gates and Inverters |
| Gate Type | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |