OR Gate IC 1 Channel SOT-25
OR Gate IC 1 Channel SOT-25
OR Gate IC 1 Channel SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 052004-74AHCT1G32W5-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC GATE OR 1CH 2-INP SOT25 Product overview: 74AHCT1G32W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G32W5-7 can be used for catalog matching and distributor lookup.
1uA 4.5V~5.5V 1 7.9ns@5V,50pF ORGate SOT-25-5 Gates ROHS
Logic Gates AHC TTL Compatible LOGIC
IC GATE OR 1CH 2-INP SOT25
OR Gate IC 1 Channel SOT-25
IC GATE OR 1CH 2-INP SOT25
IC GATE OR 1CH 2-INP SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT1G32W5-7DIDKR-ND | 052004-74AHCT1G32W5-7 | 705-74AHCT1G32W5-7 | 74AHCT1G32W5-7 | 74AHCT1G32W5-7 | 74AHCT1G32W5-7 | 74AHCT1G32W5-7 | 74AHCT1G32W5-7 | 74AHCT1G32W5-7 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AHCT1G32W5-7 | Logic IC | Logic ICs >> Gates | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR | OR; OR Gate | OR; OR Gate | OR | NOT; OR | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V~5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |