DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74AHCT1G126SE-7

Description
IC BUF NON-INVERT 5.5V SOT353
Datasheet
Description
IC BUF NON-INVERT 5.5V SOT353
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AHCT1G126SE-7
Logic - Buffers, Drivers, Receivers, Transceivers 74AHCT1G126SE-7
IC BUF NON-INVERT 5.5V SOT353

IC BUF NON-INVERT 5.5V SOT353

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AHCT1G126SE-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Modems - ICs and Modules - SI2435-D2-FT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details