Buffers & Line Drivers AHC TTL Compatible LOGIC
BUFFER, SINGLE, 3 ST O/P, SOT25; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-25; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74AHCT1G125W5-7 | 64T4872 |
| Product Name | Buffers & Line Drivers | Buffer, Single, 3 St O/p, Sot25; Logic Family / Base Number Diodes Inc. |