AND Gate IC 1 Channel SOT-353
AND Gate IC 1 Channel SOT-353
AND Gate IC 1 Channel SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 076123-74AHCT1G08SE-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHCT1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08SE-7 can be used for catalog matching and distributor lookup.
GATE, POS AND, SGL, 2I/P, SOT353; Logic Family / Base Number:74AHCT1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SOT353
IC GATE AND 1CH 2-INP SOT353
IC GATE AND 1CH 2-INP SOT353
AND Gate IC 1 Channel SOT-353
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT1G08SE-7DITR-ND | 076123-74AHCT1G08SE-7 | 705-74AHCT1G08SE-7 | 64T4869 | 74AHCT1G08SE-7 | 74AHCT1G08SE-7 | 74AHCT1G08SE-7 | 74AHCT1G08SE-7 | 74AHCT1G08SE-7 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AHCT1G08SE-7 | Logic IC | Gate, Pos And, Sgl, 2I/p, Sot353; Logic Family / Base Number Diodes Inc. | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND; AND | AND | AND; AND Gate | NOT; AND | AND; AND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |