DIODES Incorporated Gates and Inverters 74AHCT1G08QSE-7

Description
AND Gate IC 1 Channel SOT-353
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SOT-353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AHCT1G08QSE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G08QSE-7TR-ND
Gates and Inverters 31-74AHCT1G08QSE-7TR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G08QSE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G08QSE-7CT-ND
Gates and Inverters 31-74AHCT1G08QSE-7CT-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G08QSE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G08QSE-7DKR-ND
Gates and Inverters 31-74AHCT1G08QSE-7DKR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHCT1G08QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08QSE-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHCT1G08QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08QSE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Circuits: 10 Number of Inputs: 12 Voltage - Supply: 3V Current - Output High, Low: 8.8mA, 8.8mA Input Logic Level - Low: 0.1V ~ 0.3V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Logic Type: Crystal Oscillator Driver
Number of Circuits: 10
Number of Inputs: 12
Voltage - Supply: 3V
Current - Output High, Low: 8.8mA, 8.8mA
Input Logic Level - Low: 0.1V ~ 0.3V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 30pF
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G08QSE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G08QSE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G08QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. - 14AJ3348 - Newark, An Avnet Company
Chicago, IL, United States
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc.
14AJ3348
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. 14AJ3348
LOGIC IC, AEC-Q100, AND GATE, SOT-353 ROHS COMPLIANT: YES

LOGIC IC, AEC-Q100, AND GATE, SOT-353 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G08QSE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G08QSE-7
Logic - Gates and Inverters 74AHCT1G08QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G08QSE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G08QSE-7
Gates and Inverters 74AHCT1G08QSE-7
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now
Gates and Inverters - 74AHCT1G08QSE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT1G08QSE-7
Gates and Inverters 74AHCT1G08QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AHCT1G08QSE-7TR-ND 705-74AHCT1G08QSE-7 74AHCT1G08QSE-7 14AJ3348 74AHCT1G08QSE-7 74AHCT1G08QSE-7 74AHCT1G08QSE-7
Product Name Gates and Inverters Logic IC Connectors,Interconnects Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND; AND Crystal Oscillator Driver AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 3V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2 12 2 2
Propagation Delay 7.9 ns 7.9 ns 4.5 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8.8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers