Inverter IC 1 Channel SOT-25
Inverter IC 1 Channel SOT-25
Inverter IC 1 Channel SOT-25
LOGIC IC, AEC-Q100, INVERTER, SOT-25 ROHS COMPLIANT: YES
IC INVERTER 1CH 1-INP SOT25
Inverter IC 1 Channel SOT-25
IC INVERTER 1CH 1-INP SOT25
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHCT1G04QW5-7TR-ND | 14AJ3345 | 74AHCT1G04QW5-7 | 74AHCT1G04QW5-7 | 74AHCT1G04QW5-7 |
| Product Name | Gates and Inverters | Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 1 | 1 | |||
| Propagation Delay | 7.7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |