DIODES Incorporated Logic IC 74AHCT1G02SE-7

Description
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHCT1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02SE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHCT1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02SE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHCT1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02SE-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHCT1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AHCT1G02SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G02SE-7CT-ND
Gates and Inverters 31-74AHCT1G02SE-7CT-ND
IC NOR 1-CIR 2-IN SOT-353

IC NOR 1-CIR 2-IN SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G02SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G02SE-7DKR-ND
Gates and Inverters 31-74AHCT1G02SE-7DKR-ND
IC NOR 1-CIR 2-IN SOT-353

IC NOR 1-CIR 2-IN SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHCT1G02SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT1G02SE-7TR-ND
Gates and Inverters 31-74AHCT1G02SE-7TR-ND
NOR Gate IC 1 Channel SOT-353

NOR Gate IC 1 Channel SOT-353

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G02SE-7 - 006584-74AHCT1G02SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G02SE-7
006584-74AHCT1G02SE-7
Logic - Logic - Gates and Inverters - 74AHCT1G02SE-7 006584-74AHCT1G02SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006584-74AHCT1G02SE- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 006584-74AHCT1G02SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G02SE-7
Logic Gates 74AHCT1G02SE-7
Logic Gates AHC TTL Compatible LOGIC

Logic Gates AHC TTL Compatible LOGIC

Buy Now Datasheet
Gates and Inverters - 74AHCT1G02SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G02SE-7
Gates and Inverters 74AHCT1G02SE-7
NOR Gate IC 1 Channel SOT-353

NOR Gate IC 1 Channel SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G02SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G02SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G02SE-7
IC GATE NOR 1CH 2-INP SOT353

IC GATE NOR 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74AHCT1G02SE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT1G02SE-7
Gates and Inverters 74AHCT1G02SE-7
IC GATE NOR 1CH 2-INP SOT353

IC GATE NOR 1CH 2-INP SOT353

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G02SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G02SE-7
Logic - Gates and Inverters 74AHCT1G02SE-7
IC GATE NOR 1CH 2-INP SOT353

IC GATE NOR 1CH 2-INP SOT353

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AHCT1G02SE-7 31-74AHCT1G02SE-7CT-ND 006584-74AHCT1G02SE-7 74AHCT1G02SE-7 74AHCT1G02SE-7 74AHCT1G02SE-7 74AHCT1G02SE-7 74AHCT1G02SE-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G02SE-7 Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; NOR NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ32WRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
2-input OR gate - 74AHC1G32GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details