NOR Gate IC 1 Channel SOT-25
NOR Gate IC 1 Channel SOT-25
NOR Gate IC 1 Channel SOT-25
LOGIC IC, AEC-Q100, NOR GATE, SOT-25 ROHS COMPLIANT: YES
IC GATE NOR 1CH 2-INP SOT25
NOR Gate IC 1 Channel SOT-25
IC GATE NOR 1CH 2-INP SOT25
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHCT1G02QW5-7DKR-ND | 14AJ3343 | 74AHCT1G02QW5-7 | 74AHCT1G02QW5-7 | 74AHCT1G02QW5-7 |
| Product Name | Gates and Inverters | Logic Ic, Aec-Q100, Nor Gate, Sot-25 Rohs Compliant Diodes Inc. | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |