The 74AHCT1G02Q is an automotive-grade, single two-input positive NOR gate designed for a supply voltage range of 4.5V to 5.5V. It features a standard push-pull output capable of driving ±8mA at 5.0V. The device operates within a temperature range of -40°C to +125°C and is compliant with AEC-Q100 standards, making it suitable for automotive applications. It incorporates Schmitt trigger action at all inputs, allowing for tolerance to slower input rise and fall times. The NOR gate is fully RoHS compliant and manufactured in IATF 16949 certified facilities, ensuring high reliability and quality. ESD protection is tested per AEC-Q100, with ratings exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model. The device is also halogen and antimony-free, contributing to its classification as a "Green" product.
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHCT1G02QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02QSE-7 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-353
IC GATE NOR 1CH 2-INP SOT353
LOGIC IC, AEC-Q100, NOR GATE, SOT-353 ROHS COMPLIANT: YES
IC GATE NOR 1CH 2-INP SOT353
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHCT1G02QSE-7DKR-ND | 705-74AHCT1G02QSE-7 | 74AHCT1G02QSE-7 | 74AHCT1G02QSE-7 | 14AJ3342 | 74AHCT1G02QSE-7 |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Ic, Aec-Q100, Nor Gate, Sot-353 Rohs Compliant Diodes Inc. | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |