Manufacturer: Diodes Incorporated
Win Source Part Number: 100470-74AHCT164D14
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Shift Shift Register 1 Element 8 Bit 14-PDIP
Shift Shift Register 1 Element 8 Bit 14-PDIP
LOGIC AHC STD 14DIP
LOGIC AHC STD 14DIP
Counter Shift Registers 8-bit Parallel Out 4.5 to 5.5 8mA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 100470-74AHCT164D14 | 74AHCT164D14DI-ND | 74AHCT164D14 | 74AHCT164D14 | 74AHCT164D14 | 74AHCT164D14 |
| Product Name | Logic - Logic - Shift Registers - 74AHCT164D14 | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | DIP; PDIP; Other; 14-PDIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Number of units in IC | 1 |