DIODES Incorporated Logic - Logic - Gates and Inverters - 74AHCT14S14-13 74AHCT14S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801376-74AHCT14S14-1 3 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801376-74AHCT14S14-1 3 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHCT14S14-13 - 801376-74AHCT14S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT14S14-13
801376-74AHCT14S14-13
Logic - Logic - Gates and Inverters - 74AHCT14S14-13 801376-74AHCT14S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801376-74AHCT14S14-1 3 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 801376-74AHCT14S14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 801376-74AHCT14S14-13
Product Name Logic - Logic - Gates and Inverters - 74AHCT14S14-13
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details