IC INVERTER 6CH 1-INP 14SO Product overview: 74AHCT04S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT04S14-13 can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-SO
Inverter IC 6 Channel 14-SO
IC INV 6-CIR 1-IN 14-SO
IC INVERTER 6CH 6-INP 14SO
IC INVERTER 6CH 1-INP 14SO
Inverter IC 6 Channel 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AHCT04S14-13 | 31-74AHCT04S14-13CT-ND | 74AHCT04S14-13 | 74AHCT04S14-13 | 74AHCT04S14-13 |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Logic Family | AHCT | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns |