DIODES Incorporated Logic IC 74AHCT00S14-13

Description
IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHCT00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT00S14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHCT00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT00S14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHCT00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT00S14-13 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHCT00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT00S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT00S14-13 - 801798-74AHCT00S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT00S14-13
801798-74AHCT00S14-13
Logic - Logic - Gates and Inverters - 74AHCT00S14-13 801798-74AHCT00S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801798-74AHCT00S14-1 3 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 801798-74AHCT00S14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now
Gates and Inverters - 31-74AHCT00S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT00S14-13DKR-ND
Gates and Inverters 31-74AHCT00S14-13DKR-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHCT00S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT00S14-13CT-ND
Gates and Inverters 31-74AHCT00S14-13CT-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHCT00S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT00S14-13TR-ND
Gates and Inverters 31-74AHCT00S14-13TR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT00S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT00S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74AHCT00S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT00S14-13
Gates and Inverters 74AHCT00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHCT00S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT00S14-13
Gates and Inverters 74AHCT00S14-13
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT00S14-13
Logic Gates 74AHCT00S14-13
Logic Gates QUAD 2-INPUT NAND 8mA at VCC 4.5V

Logic Gates QUAD 2-INPUT NAND 8mA at VCC 4.5V

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT00S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT00S14-13
Logic - Gates and Inverters 74AHCT00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AHCT00S14-13 801798-74AHCT00S14-13 31-74AHCT00S14-13DKR-ND 74AHCT00S14-13 74AHCT00S14-13 74AHCT00S14-13 74AHCT00S14-13 74AHCT00S14-13
Product Name Logic IC Logic - Logic - Gates and Inverters - 74AHCT00S14-13 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Inputs 2 2 2 2 2
Propagation Delay 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details