DIODES Incorporated Logic - Logic - Shift Registers - 74AHC595S16-13 74AHC595S16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105450-74AHC595S16-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105450-74AHC595S16-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AHC595S16-13 - 105450-74AHC595S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC595S16-13
105450-74AHC595S16-13
Logic - Logic - Shift Registers - 74AHC595S16-13 105450-74AHC595S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 105450-74AHC595S16-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105450-74AHC595S16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 74AHC595S16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC595S16-13DICT-ND
Shift Registers 74AHC595S16-13DICT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHC595S16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHC595S16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC595S16-13CT-ND
Shift Registers 31-74AHC595S16-13CT-ND
IC SHFT REG TRI-STATE 8BIT 16-SO

IC SHFT REG TRI-STATE 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 31-74AHC595S16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC595S16-13TR-ND
Shift Registers 31-74AHC595S16-13TR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74AHC595S16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC595S16-13
Shift Registers 74AHC595S16-13
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
74AHC595S16-13
Logic - Shift Registers 74AHC595S16-13
AHC HIGH PIN COUNT SO-16

AHC HIGH PIN COUNT SO-16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC595S16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC595S16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC595S16-13
AHC HIGH PIN COUNT SO-16

AHC HIGH PIN COUNT SO-16

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74AHC595S16-13
Counter Shift Registers 74AHC595S16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 105450-74AHC595S16-13 74AHC595S16-13DICT-ND 74AHC595S16-13 74AHC595S16-13 74AHC595S16-13 74AHC595S16-13
Product Name Logic - Logic - Shift Registers - 74AHC595S16-13 Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG-QJ - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details