DIODES Incorporated Shift Registers 74AHC594T16-13

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74AHC594T16-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC594T16-13DITR-ND
Shift Registers 74AHC594T16-13DITR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74AHC594T16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC594T16-13DICT-ND
Shift Registers 74AHC594T16-13DICT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74AHC594T16-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC594T16-13DIDKR-ND
Shift Registers 74AHC594T16-13DIDKR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AHC594T16-13 - 116672-74AHC594T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC594T16-13
116672-74AHC594T16-13
Logic - Logic - Shift Registers - 74AHC594T16-13 116672-74AHC594T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 116672-74AHC594T16-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC594PWR; M74VHC594TTR; 74VHC594TTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116672-74AHC594T16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC594PWR; M74VHC594TTR; 74VHC594TTR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74AHC594T16-13
Counter Shift Registers 74AHC594T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Buy Now Datasheet
Shift Registers - 74AHC594T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC594T16-13
Shift Registers 74AHC594T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC594T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC594T16-13
AHC HIGH PIN COUNT TSSOP-16

AHC HIGH PIN COUNT TSSOP-16

Supplier's Site
Logic - Shift Registers - 74AHC594T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC594T16-13
Logic - Shift Registers 74AHC594T16-13
AHC HIGH PIN COUNT TSSOP-16

AHC HIGH PIN COUNT TSSOP-16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC594T16-13DITR-ND 116672-74AHC594T16-13 74AHC594T16-13 74AHC594T16-13 74AHC594T16-13 74AHC594T16-13
Product Name Shift Registers Logic - Logic - Shift Registers - 74AHC594T16-13 Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
Logic - Shift Registers - 74ALVC162838T - Lingto Electronic Limited
Specs
Number of Bits (Stages) 16
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details