Manufacturer: Diodes Incorporated
Win Source Part Number: 006554-74AHC1GU04SE-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 6mA, 6mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.4 V
Family Name: 74AHC1GU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SHU04FU(BRA,J,F; TC7SHU04FU(5L,JF,T; TC7SHU04FU(5LMBS,F; TC7SHU04FU;
Introduction Date: March 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
IC INVERTER 1CH 1-INP SOT353 Product overview: 74AHC1GU04SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1GU04SE-7 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-353
IC INVERTER 1CH 1-INP SOT353
IC INVERTER 1CH 1-INP SOT353
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006554-74AHC1GU04SE-7 | 74AHC1GU04SE-7DITR-ND | 705-74AHC1GU04SE-7 | 74AHC1GU04SE-7 | 74AHC1GU04SE-7 | 74AHC1GU04SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74AHC1GU04SE-7 | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | |
| Logic Family | CMOS | AHC | ||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns |