DIODES Incorporated Gates and Inverters 74AHC1G14W5-7

Description
Inverter IC 1 Channel Schmitt Trigger SOT-25
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AHC1G14W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G14W5-7DIDKR-ND
Gates and Inverters 74AHC1G14W5-7DIDKR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G14W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G14W5-7DICT-ND
Gates and Inverters 74AHC1G14W5-7DICT-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G14W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G14W5-7DITR-ND
Gates and Inverters 74AHC1G14W5-7DITR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHC1G14W5-7 - 006550-74AHC1G14W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G14W5-7
006550-74AHC1G14W5-7
Logic - Logic - Gates and Inverters - 74AHC1G14W5-7 006550-74AHC1G14W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006550-74AHC1G14W5-7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC1G14DBVRE4; 74AHC1G14GV,125; MC74VHC1G14DTT3; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 006550-74AHC1G14W5-7
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC1G14DBVRE4; 74AHC1G14GV,125; MC74VHC1G14DTT3;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74AHC1G14W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G14W5-7 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74AHC1G14W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G14W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G14W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G14W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G14W5-7
IC INVERT SCHMITT 1CH 1INP SOT25

IC INVERT SCHMITT 1CH 1INP SOT25

Supplier's Site
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. - 47T3886 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc.
47T3886
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. 47T3886
LOGIC, SCHMITT TRIG, INV GATE, SOT25; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic RoHS Compliant: Yes

LOGIC, SCHMITT TRIG, INV GATE, SOT25; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC1G14W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G14W5-7
Logic - Gates and Inverters 74AHC1G14W5-7
IC INVERT SCHMITT 1CH 1-IN SOT25

IC INVERT SCHMITT 1CH 1-IN SOT25

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G14W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G14W5-7
Gates and Inverters 74AHC1G14W5-7
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC1G14W5-7DIDKR-ND 006550-74AHC1G14W5-7 705-74AHC1G14W5-7 74AHC1G14W5-7 47T3886 74AHC1G14W5-7 74AHC1G14W5-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AHC1G14W5-7 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter Inverter Schmitt Trigger NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V
Inputs 1 1 1 1 1
Features Schmitt Trigger
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74ABT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers