DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G14QW5-7

Description
Win Source Part Number: 1371047-74AHC1G14QW5 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74AHC1G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.2V ~ 3.85V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Request a Quote Datasheet
Description
Win Source Part Number: 1371047-74AHC1G14QW5 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74AHC1G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.2V ~ 3.85V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371047-74AHC1G14QW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371047-74AHC1G14QW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371047-74AHC1G14QW5-7
Win Source Part Number: 1371047-74AHC1G14QW5 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74AHC1G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.2V ~ 3.85V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF

Win Source Part Number: 1371047-74AHC1G14QW5-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: 74AHC1G14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: Inverter
Number of Circuits: 1
Number of Inputs: 1
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.9V ~ 1.65V
Input Logic Level - High: 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF

Buy Now Datasheet
IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74AHC1G14QW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G14QW5-7 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74AHC1G14QW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G14QW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AHC1G14QW5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G14QW5-7DKR-ND
Gates and Inverters 31-74AHC1G14QW5-7DKR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G14QW5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G14QW5-7CT-ND
Gates and Inverters 31-74AHC1G14QW5-7CT-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G14QW5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G14QW5-7TR-ND
Gates and Inverters 31-74AHC1G14QW5-7TR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC1G14QW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G14QW5-7
Logic - Gates and Inverters 74AHC1G14QW5-7
IC INVERT SCHMITT 1CH 1-IN SOT25

IC INVERT SCHMITT 1CH 1-IN SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G14QW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G14QW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G14QW5-7
IC INVERT SCHMITT 1CH 1INP SOT25

IC INVERT SCHMITT 1CH 1INP SOT25

Supplier's Site
Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc. - 14AJ3377 - Newark, An Avnet Company
Chicago, IL, United States
Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc.
14AJ3377
Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc. 14AJ3377
LOGIC IC, AEC-Q100, INVERTER, SOT-25 ROHS COMPLIANT: YES

LOGIC IC, AEC-Q100, INVERTER, SOT-25 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G14QW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G14QW5-7
Gates and Inverters 74AHC1G14QW5-7
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1371047-74AHC1G14QW5-7 705-74AHC1G14QW5-7 31-74AHC1G14QW5-7DKR-ND 74AHC1G14QW5-7 74AHC1G14QW5-7 14AJ3377 74AHC1G14QW5-7
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc. Gates and Inverters
Gate Type NOT; Inverter Inverter Schmitt Trigger NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHC1GU04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details