LOGIC, BUFF/BUS, SINGLE, 3 ST, SOT25; Logic Family / Base Number:74AHC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-25; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; RoHS Compliant: Yes
Buffers & Line Drivers SINGLE NON INVERTING DRIVER 3-STATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 47T3882 | 74AHC1G125W5-7 |
| Product Name | Logic, Buff/bus, Single, 3 St, Sot25; Logic Family / Base Number Diodes Inc. | Buffers & Line Drivers |