DIODES Incorporated Logic - Logic - Gates and Inverters - 74AHC1G09W5-7 74AHC1G09W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007457-74AHC1G09W5- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007457-74AHC1G09W5- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC1G09W5-7 - 1007457-74AHC1G09W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G09W5-7
1007457-74AHC1G09W5-7
Logic - Logic - Gates and Inverters - 74AHC1G09W5-7 1007457-74AHC1G09W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007457-74AHC1G09W5- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007457-74AHC1G09W5-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74AHC1G09W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G09W5-7DITR-ND
Gates and Inverters 74AHC1G09W5-7DITR-ND
AND Gate IC 1 Channel Open Drain SOT-25

AND Gate IC 1 Channel Open Drain SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G09W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G09W5-7DIDKR-ND
Gates and Inverters 74AHC1G09W5-7DIDKR-ND
AND Gate IC 1 Channel Open Drain SOT-25

AND Gate IC 1 Channel Open Drain SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G09W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G09W5-7DICT-ND
Gates and Inverters 74AHC1G09W5-7DICT-ND
AND Gate IC 1 Channel Open Drain SOT-25

AND Gate IC 1 Channel Open Drain SOT-25

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT25 Product overview: 74AHC1G09W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09W5-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT25 Product overview: 74AHC1G09W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G09W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G09W5-7
Gates and Inverters 74AHC1G09W5-7
AND Gate IC 1 Channel Open Drain SOT-25

AND Gate IC 1 Channel Open Drain SOT-25

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1730 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1730
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1730
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AHC1G09W5-7
Logic Gates 74AHC1G09W5-7
Logic Gates SGL 2 INPUT POSITIVE & GATE 8mA sink crnt

Logic Gates SGL 2 INPUT POSITIVE & GATE 8mA sink crnt

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AHC1G09W5-7
Logic ICs >> Gates 74AHC1G09W5-7
2V~5.5V 1uA 1 7.5ns@5V,50pF AND Gate SOT-25-5 Gates ROHS

2V~5.5V 1uA 1 7.5ns@5V,50pF AND Gate SOT-25-5 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC1G09W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G09W5-7
Logic - Gates and Inverters 74AHC1G09W5-7
IC GATE AND OD 1CH 2-INP SOT25

IC GATE AND OD 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G09W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G09W5-7
Gates and Inverters 74AHC1G09W5-7
IC GATE AND OD 1CH 2-INP SOT25

IC GATE AND OD 1CH 2-INP SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G09W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G09W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G09W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1007457-74AHC1G09W5-7 74AHC1G09W5-7DITR-ND 705-74AHC1G09W5-7 74AHC1G09W5-7 30AK1730 74AHC1G09W5-7 74AHC1G09W5-7 74AHC1G09W5-7 74AHC1G09W5-7 74AHC1G09W5-7
Product Name Logic - Logic - Gates and Inverters - 74AHC1G09W5-7 Gates and Inverters Logic IC Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic Gates Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V~5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74ABT32D - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family ABT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Logic IC - 705-54H11DM - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
4 suppliers