DIODES Incorporated Gates and Inverters 74AHC1G09SE-7

Description
IC AND 1-CIR 2-IN SOT-353
Request a Quote Datasheet
Description
IC AND 1-CIR 2-IN SOT-353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AHC1G09SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09SE-7CT-ND
Gates and Inverters 31-74AHC1G09SE-7CT-ND
IC AND 1-CIR 2-IN SOT-353

IC AND 1-CIR 2-IN SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G09SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09SE-7TR-ND
Gates and Inverters 31-74AHC1G09SE-7TR-ND
AND Gate IC 1 Channel Open Drain SOT-353

AND Gate IC 1 Channel Open Drain SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G09SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09SE-7DKR-ND
Gates and Inverters 31-74AHC1G09SE-7DKR-ND
IC AND 1-CIR 2-IN SOT-353

IC AND 1-CIR 2-IN SOT-353

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHC1G09SE-7 - 721821-74AHC1G09SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G09SE-7
721821-74AHC1G09SE-7
Logic - Logic - Gates and Inverters - 74AHC1G09SE-7 721821-74AHC1G09SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721821-74AHC1G09SE-7 Packaging: Tape and Reel Mounting Style: SMD Features: Open Drain Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SOT-353 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721821-74AHC1G09SE-7
Packaging: Tape and Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SOT-353
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHC1G09SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09SE-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHC1G09SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC1G09SE-7
Logic Gates 74AHC1G09SE-7
Logic Gates SGL 2 INPUT POSITIVE & GATE 8mA sink crnt

Logic Gates SGL 2 INPUT POSITIVE & GATE 8mA sink crnt

Buy Now Datasheet
Gates and Inverters - 74AHC1G09SE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G09SE-7
Gates and Inverters 74AHC1G09SE-7
IC GATE AND OD 1CH 2-INP SOT353

IC GATE AND OD 1CH 2-INP SOT353

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G09SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G09SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G09SE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74AHC1G09SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G09SE-7
Gates and Inverters 74AHC1G09SE-7
AND Gate IC 1 Channel Open Drain SOT-353

AND Gate IC 1 Channel Open Drain SOT-353

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1729 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1729
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1729
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Gates and Inverters - 74AHC1G09SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G09SE-7
Logic - Gates and Inverters 74AHC1G09SE-7
IC GATE AND OD 1CH 2-INP SOT353

IC GATE AND OD 1CH 2-INP SOT353

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AHC1G09SE-7CT-ND 721821-74AHC1G09SE-7 705-74AHC1G09SE-7 74AHC1G09SE-7 74AHC1G09SE-7 74AHC1G09SE-7 74AHC1G09SE-7 30AK1729 74AHC1G09SE-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AHC1G09SE-7 Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Output Type Open Drain
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details