DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G09QSE-7

Description
Win Source Part Number: 1371104-74AHC1G09QSE -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-353 Base Product Number: 74AHC1G09 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: AND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.5V ~ 1.65V Input Logic Level - High: 1.5V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Request a Quote Datasheet
Description
Win Source Part Number: 1371104-74AHC1G09QSE -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-353 Base Product Number: 74AHC1G09 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: AND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.5V ~ 1.65V Input Logic Level - High: 1.5V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371104-74AHC1G09QSE-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371104-74AHC1G09QSE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371104-74AHC1G09QSE-7
Win Source Part Number: 1371104-74AHC1G09QSE -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-353 Base Product Number: 74AHC1G09 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: AND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.5V ~ 1.65V Input Logic Level - High: 1.5V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF

Win Source Part Number: 1371104-74AHC1G09QSE-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-353
Base Product Number: 74AHC1G09
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.5V ~ 1.65V
Input Logic Level - High: 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHC1G09QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09QSE-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHC1G09QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09QSE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AHC1G09QSE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09QSE-7TR-ND
Gates and Inverters 31-74AHC1G09QSE-7TR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G09QSE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09QSE-7CT-ND
Gates and Inverters 31-74AHC1G09QSE-7CT-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74AHC1G09QSE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC1G09QSE-7DKR-ND
Gates and Inverters 31-74AHC1G09QSE-7DKR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74AHC1G09QSE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G09QSE-7
Gates and Inverters 74AHC1G09QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC1G09QSE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G09QSE-7
Logic - Gates and Inverters 74AHC1G09QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site Datasheet
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. - 14AJ3370 - Newark, An Avnet Company
Chicago, IL, United States
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc.
14AJ3370
Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. 14AJ3370
LOGIC IC, AEC-Q100, AND GATE, SOT-353 ROHS COMPLIANT: YES

LOGIC IC, AEC-Q100, AND GATE, SOT-353 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G09QSE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G09QSE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G09QSE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74AHC1G09QSE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G09QSE-7
Gates and Inverters 74AHC1G09QSE-7
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1371104-74AHC1G09QSE-7 705-74AHC1G09QSE-7 31-74AHC1G09QSE-7TR-ND 74AHC1G09QSE-7 74AHC1G09QSE-7 14AJ3370 74AHC1G09QSE-7 74AHC1G09QSE-7
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Ic, Aec-Q100, And Gate, Sot-353 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND AND AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA -8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers