DIODES Incorporated Logic - Logic - Gates and Inverters - 74AHC1G04W5-7 74AHC1G04W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 006544-74AHC1G04W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC1G04DBVR; MC74VHC1G04DTT3G; MC74VHC1G04DTT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 006544-74AHC1G04W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC1G04DBVR; MC74VHC1G04DTT3G; MC74VHC1G04DTT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC1G04W5-7 - 006544-74AHC1G04W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G04W5-7
006544-74AHC1G04W5-7
Logic - Logic - Gates and Inverters - 74AHC1G04W5-7 006544-74AHC1G04W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006544-74AHC1G04W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC1G04DBVR; MC74VHC1G04DTT3G; MC74VHC1G04DTT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 006544-74AHC1G04W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC1G04DBVR; MC74VHC1G04DTT3G; MC74VHC1G04DTT3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74AHC1G04W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G04W5-7DIDKR-ND
Gates and Inverters 74AHC1G04W5-7DIDKR-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G04W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G04W5-7DICT-ND
Gates and Inverters 74AHC1G04W5-7DICT-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G04W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G04W5-7DITR-ND
Gates and Inverters 74AHC1G04W5-7DITR-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
IC INVERTER 1CH 1-INP SOT25 Product overview: 74AHC1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G04W5-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP SOT25 Product overview: 74AHC1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G04W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G04W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G04W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G04W5-7
IC INVERTER 1CH 1-INP SOT25

IC INVERTER 1CH 1-INP SOT25

Supplier's Site
Gates and Inverters - 74AHC1G04W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G04W5-7
Gates and Inverters 74AHC1G04W5-7
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Logic, Inverter Gate, Single, Sot25; Logic Family / Base Number Diodes Inc. - 47T3878 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate, Single, Sot25; Logic Family / Base Number Diodes Inc.
47T3878
Logic, Inverter Gate, Single, Sot25; Logic Family / Base Number Diodes Inc. 47T3878
LOGIC, INVERTER GATE, SINGLE, SOT25; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

LOGIC, INVERTER GATE, SINGLE, SOT25; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC1G04W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G04W5-7
Logic - Gates and Inverters 74AHC1G04W5-7
IC INVERTER 1CH 1-INP SOT25

IC INVERTER 1CH 1-INP SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 006544-74AHC1G04W5-7 74AHC1G04W5-7DIDKR-ND 705-74AHC1G04W5-7 74AHC1G04W5-7 74AHC1G04W5-7 47T3878 74AHC1G04W5-7
Product Name Logic - Logic - Gates and Inverters - 74AHC1G04W5-7 Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Inverter Gate, Single, Sot25; Logic Family / Base Number Diodes Inc. Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 1 1 1 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details