Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
Inverter IC 1 Channel SOT-353
IC INVERTER 1CH 1-INP SOT353
IC INVERTER 1CH 1-INP SOT353
LOGIC IC, AEC-Q100, INVERTER, SOT-353 ROHS COMPLIANT: YES
1 1uA 7.5ns@5V,50pF 2V~5.5V SOT-353 Inverters ROHS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHC1G04QSE-7CT-ND | 74AHC1G04QSE-7 | 74AHC1G04QSE-7 | 74AHC1G04QSE-7 | 14AJ3364 | 74AHC1G04QSE-7 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Ic, Aec-Q100, Inverter, Sot-353 Rohs Compliant Diodes Inc. | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V~5.5V | ||
| Inputs | 1 | 1 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |