DIODES Incorporated Logic - Logic - Gates and Inverters - 74AHC1G00W5-7 74AHC1G00W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 006541-74AHC1G00W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 006541-74AHC1G00W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC1G00W5-7 - 006541-74AHC1G00W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G00W5-7
006541-74AHC1G00W5-7
Logic - Logic - Gates and Inverters - 74AHC1G00W5-7 006541-74AHC1G00W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006541-74AHC1G00W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 006541-74AHC1G00W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SOT25 Product overview: 74AHC1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G00W5-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP SOT25 Product overview: 74AHC1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G00W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G00W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G00W5-7DIDKR-ND
Gates and Inverters 74AHC1G00W5-7DIDKR-ND
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G00W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G00W5-7DICT-ND
Gates and Inverters 74AHC1G00W5-7DICT-ND
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G00W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G00W5-7DITR-ND
Gates and Inverters 74AHC1G00W5-7DITR-ND
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G00W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G00W5-7
Gates and Inverters 74AHC1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G00W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G00W5-7
Gates and Inverters 74AHC1G00W5-7
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic, Pos Nand, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. - 47T3874 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos Nand, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc.
47T3874
Logic, Pos Nand, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. 47T3874
LOGIC, POS NAND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, POS NAND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G00W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G00W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site
Logic - Gates and Inverters - 74AHC1G00W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G00W5-7
Logic - Gates and Inverters 74AHC1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC1G00W5-7
Logic Gates 74AHC1G00W5-7
Logic Gates SINGLE 2 INPUT POS NAND 2.0V to 5.5V

Logic Gates SINGLE 2 INPUT POS NAND 2.0V to 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 006541-74AHC1G00W5-7 705-74AHC1G00W5-7 74AHC1G00W5-7DIDKR-ND 74AHC1G00W5-7 74AHC1G00W5-7 47T3874 74AHC1G00W5-7 74AHC1G00W5-7 74AHC1G00W5-7
Product Name Logic - Logic - Gates and Inverters - 74AHC1G00W5-7 Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic, Pos Nand, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOT; NAND; NAND Gate NAND; NAND NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND NAND NOT; NAND
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
PMIC - Gate Drivers - 2ED2304S06FXLLA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family IGBT, N-Channel MOSFET
View Details