NAND Gate IC 1 Channel SOT-353
NAND Gate IC 1 Channel SOT-353
NAND Gate IC 1 Channel SOT-353
NAND Gate IC 1 Channel SOT-353
IC GATE NAND 1CH 2-INP SOT353
IC GATE NAND 1CH 2-INP SOT353
LOGIC IC, AEC-Q100, NAND GATE, SOT-353 ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHC1G00QSE-7CT-ND | 74AHC1G00QSE-7 | 74AHC1G00QSE-7 | 74AHC1G00QSE-7 | 14AJ3360 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Ic, Aec-Q100, Nand Gate, Sot-353 Rohs Compliant Diodes Inc. |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |