DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13 74AHC126T14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102304-74AHC126T14-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74AHC126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC126PW,118; 74AHC126PW,112; SN74AHC126PWE4; SN74AHC126PWLE; Introduction Date: January 18, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102304-74AHC126T14-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74AHC126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC126PW,118; 74AHC126PW,112; SN74AHC126PWE4; SN74AHC126PWLE; Introduction Date: January 18, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13 - 102304-74AHC126T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13
102304-74AHC126T14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13 102304-74AHC126T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102304-74AHC126T14-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: 74AHC126 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC126PW,118; 74AHC126PW,112; SN74AHC126PWE4; SN74AHC126PWLE; Introduction Date: January 18, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102304-74AHC126T14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: 74AHC126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC126PW,118; 74AHC126PW,112; SN74AHC126PWE4; SN74AHC126PWLE;
Introduction Date: January 18, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126T14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126T14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126T14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126T14-13CT-ND
IC BUFF 2V/5.5V 14-TSSOP

IC BUFF 2V/5.5V 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126T14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126T14-13DKR-ND
IC BUFF 2V/5.5V 14-TSSOP

IC BUFF 2V/5.5V 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AHC126T14-13
Buffers, Drivers, Receivers, Transceivers 74AHC126T14-13
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AHC126T14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHC126T14-13
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 102304-74AHC126T14-13 31-74AHC126T14-13TR-ND 74AHC126T14-13 74AHC126T14-13
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126T14-13 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data