DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AHC126S14-13

Description
IC BUFF 2V/5.5V 14-SO
Request a Quote Datasheet
Description
IC BUFF 2V/5.5V 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126S14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126S14-13DKR-ND
IC BUFF 2V/5.5V 14-SO

IC BUFF 2V/5.5V 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126S14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126S14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC126S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC126S14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC126S14-13CT-ND
IC BUFF 2V/5.5V 14-SO

IC BUFF 2V/5.5V 14-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126S14-13 - 102953-74AHC126S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126S14-13
102953-74AHC126S14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126S14-13 102953-74AHC126S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102953-74AHC126S14-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102953-74AHC126S14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AHC126S14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHC126S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 31-74AHC126S14-13DKR-ND 102953-74AHC126S14-13 74AHC126S14-13
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126S14-13 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data