DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74AHC126S14-13

Description
IC BUFFER NON-INVERT 5.5V 14SO
Description
IC BUFFER NON-INVERT 5.5V 14SO
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC126S14-13 is a quad buffer with 3-state outputs, designed for a supply voltage range of 2.0V to 5.5V. Each buffer features a separate enable pin that, when low, places the output in a high-impedance state. This device is suitable for mixed voltage environments as its inputs can tolerate up to 5.5V. It can sink or source 8mA at a VCC of 4.5V, making it effective for various applications, including general-purpose logic and voltage translation. The product includes Schmitt trigger action at all inputs, ensuring reliable operation with fast input transitions. It also boasts robust ESD protection, exceeding 2000V for the Human Body Model and 200V for the Machine Model. The 74AHC126S14-13 is available in SO-14 and TSSOP-14 package options and is fully compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 74AHC126S14-13 is a quad buffer with 3-state outputs, designed for a supply voltage range of 2.0V to 5.5V. Each buffer features a separate enable pin that, when low, places the output in a high-impedance state. This device is suitable for mixed voltage environments as its inputs can tolerate up to 5.5V. It can sink or source 8mA at a VCC of 4.5V, making it effective for various applications, including general-purpose logic and voltage translation. The product includes Schmitt trigger action at all inputs, ensuring reliable operation with fast input transitions. It also boasts robust ESD protection, exceeding 2000V for the Human Body Model and 200V for the Machine Model. The 74AHC126S14-13 is available in SO-14 and TSSOP-14 package options and is fully compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC126S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AHC126S14-13
Logic - Buffers, Drivers, Receivers, Transceivers 74AHC126S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AHC126S14-13
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20730A2KML2GTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Interface - Drivers, Receivers, Transceivers - 32P4742-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3019-C-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details