DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74AHC125S14-13

Description
IC BUFF 2V/5.5V 14-SO
Request a Quote Datasheet
Description
IC BUFF 2V/5.5V 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74AHC125S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC125S14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC125S14-13DKR-ND
IC BUFF 2V/5.5V 14-SO

IC BUFF 2V/5.5V 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC125S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC125S14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC125S14-13CT-ND
IC BUFF 2V/5.5V 14-SO

IC BUFF 2V/5.5V 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74AHC125S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74AHC125S14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74AHC125S14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC125S14-13 - 102952-74AHC125S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC125S14-13
102952-74AHC125S14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC125S14-13 102952-74AHC125S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102952-74AHC125S14-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102952-74AHC125S14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AHC125S14-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AHC125S14-13
Buffers, Drivers, Receivers, Transceivers 74AHC125S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AHC125S14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHC125S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74AHC125S14-13DKR-ND 102952-74AHC125S14-13 74AHC125S14-13 74AHC125S14-13
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC125S14-13 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data