DIODES Incorporated Logic - Logic - Gates and Inverters - 74AHC08S14-13 74AHC08S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908056-74AHC08S14-13 Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: AND Gate IC 4 Channel - 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHC08S14-13DI, 74AHC08S14-13DITR, 74AHC08S14-13DI-ND, 74AHC08S14-13DICT, 74AHC08S14-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908056-74AHC08S14-13 Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: AND Gate IC 4 Channel - 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHC08S14-13DI, 74AHC08S14-13DITR, 74AHC08S14-13DI-ND, 74AHC08S14-13DICT, 74AHC08S14-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC08S14-13 - 908056-74AHC08S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC08S14-13
908056-74AHC08S14-13
Logic - Logic - Gates and Inverters - 74AHC08S14-13 908056-74AHC08S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 908056-74AHC08S14-13 Series: 74AHC Operating Temperature Range: -40°C ~ 125°C (TA) Features: AND Gate IC 4 Channel - 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74AHC08S14-13DI, 74AHC08S14-13DITR, 74AHC08S14-13DI-ND, 74AHC08S14-13DICT, 74AHC08S14-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908056-74AHC08S14-13
Series: 74AHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AND Gate IC 4 Channel - 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AHC08S14-13DI, 74AHC08S14-13DITR, 74AHC08S14-13DI-ND, 74AHC08S14-13DICT, 74AHC08S14-13DIDKR

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14SO Product overview: 74AHC08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC08S14-13 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SO Product overview: 74AHC08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC08S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AHC08S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC08S14-13DKR-ND
Gates and Inverters 31-74AHC08S14-13DKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHC08S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC08S14-13TR-ND
Gates and Inverters 31-74AHC08S14-13TR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHC08S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC08S14-13CT-ND
Gates and Inverters 31-74AHC08S14-13CT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC08S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC08S14-13
Logic - Gates and Inverters 74AHC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC08S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC08S14-13
Gates and Inverters 74AHC08S14-13
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC08S14-13
Logic Gates 74AHC08S14-13
Logic Gates QUAD 2-INPUT & GATES 8mA at VCC 4.5V

Logic Gates QUAD 2-INPUT & GATES 8mA at VCC 4.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC08S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC08S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74AHC08S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC08S14-13
Gates and Inverters 74AHC08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 908056-74AHC08S14-13 705-74AHC08S14-13 31-74AHC08S14-13DKR-ND 74AHC08S14-13 74AHC08S14-13 74AHC08S14-13 74AHC08S14-13 74AHC08S14-13
Product Name Logic - Logic - Gates and Inverters - 74AHC08S14-13 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT AND; AND AND NOT; AND AND; AND Gate AND AND; AND Gate
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; 14-SO Other; Tape & Reel (TR) SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input AND gate with open-drain output - 74AHC1G09GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
2 suppliers
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details