DIODES Incorporated Gates and Inverters 74AHC04S14-13

Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AHC04S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC04S14-13TR-ND
Gates and Inverters 31-74AHC04S14-13TR-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHC04S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC04S14-13DKR-ND
Gates and Inverters 31-74AHC04S14-13DKR-ND
IC INV 6-CIR 1-IN 14-SO

IC INV 6-CIR 1-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHC04S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHC04S14-13CT-ND
Gates and Inverters 31-74AHC04S14-13CT-ND
IC INV 6-CIR 1-IN 14-SO

IC INV 6-CIR 1-IN 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1214292-74AHC04S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1214292-74AHC04S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 1214292-74AHC04S14-13
Win Source Part Number: 1214292-74AHC04S14-1 3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AHC04S14-13DITR,74 AHC04S14-13DI-ND,74A HC04S14-13DI,74AHC04 S14-13DIDKR,74AHC04S 14-13DICT Base Product Number: 74AHC04

Win Source Part Number: 1214292-74AHC04S14-13
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AHC04S14-13DITR,74AHC04S14-13DI-ND,74AHC04S14-13DI,74AHC04S14-13DIDKR,74AHC04S14-13DICT
Base Product Number: 74AHC04

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14SO Product overview: 74AHC04S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC04S14-13 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SO Product overview: 74AHC04S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC04S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC04S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC04S14-13
Logic - Gates and Inverters 74AHC04S14-13
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC04S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC04S14-13
Gates and Inverters 74AHC04S14-13
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC04S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC04S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC04S14-13
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AHC04S14-13TR-ND 1214292-74AHC04S14-13 705-74AHC04S14-13 74AHC04S14-13 74AHC04S14-13 74AHC04S14-13
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHC02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers