DIODES Incorporated Single Diodes 6A8-T

Description
Diode Standard 800V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 800V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6A8DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6A8DITR-ND
Single Diodes 6A8DITR-ND
Diode Standard 800V 6A Through Hole R-6

Diode Standard 800V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - 6A8-T - 856980-6A8-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A8-T
856980-6A8-T
Diodes, Rectifiers - Single - 6A8-T 856980-6A8-T
Manufacturer: Diodes Incorporated Win Source Part Number: 856980-6A8-T Features: Diode 800 V Package: Reel - TR Part Status: Obsolete Family Name: 6A8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 6A8DITR, 6A8TR-ND, 6A8DICT, 6A8CT, 6A8TR, 6A8T, 6A8CT-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 856980-6A8-T
Features: Diode 800 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6A8
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 6A8DITR, 6A8TR-ND, 6A8DICT, 6A8CT, 6A8TR, 6A8T, 6A8CT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
6A8-T
Rectifiers 6A8-T
Rectifiers 6.0A 800V

Rectifiers 6.0A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6A8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6A8-T
Discrete Semiconductor Products - Diodes - Rectifiers 6A8-T
DIODE GEN PURP 800V 6A R-6

DIODE GEN PURP 800V 6A R-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 6A8DITR-ND 856980-6A8-T 6A8-T 6A8-T
Product Name Single Diodes Diodes, Rectifiers - Single - 6A8-T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details
Schottky barrier diode - BAT54CWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details