Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039830-6A4B-D3
Contact Plating: Tin
Forward Voltage: 900 mV
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 6A10-T; 6A2-T; GI750-E3/54; 6A6-T; P600D-E3/73; MBR745-E3/45;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Average Rectified Current: 6 A
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039830-6A4B-D3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6A4B-D3 |